Vishay Precision Group RES 887K OHM 1/20W 1% 0201 SMD CRCW0201887KFNED

Description
RES 887Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 887Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887K OHM 1/20W 1% 0201 SMD - CRCW0201887KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887K OHM 1/20W 1% 0201 SMD
CRCW0201887KFNED
RES 887K OHM 1/20W 1% 0201 SMD CRCW0201887KFNED
RES 887Kohm 1/20W 1% 0201 SMD

RES 887Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201887KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201887KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201887KFNEDTR-ND
887 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

887 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201887KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201887KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201887KFNEDCT-ND
887 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

887 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201887KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201887KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201887KFNEDDKR-ND
887 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

887 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201887KFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201887KFNED
Resistors - Chip Resistor - Surface Mount CRCW0201887KFNED
RES SMD 887K OHM 1% 1/20W 0201

RES SMD 887K OHM 1% 1/20W 0201

Supplier's Site
Thick Film Resistor, 887 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8756 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 887 Kohm, 50 Mw, 1%; Resistance Vishay
84W8756
Thick Film Resistor, 887 Kohm, 50 Mw, 1%; Resistance Vishay 84W8756
THICK FILM RESISTOR, 887 KOHM, 50 mW, 1%; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 887 KOHM, 50 mW, 1%; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 887K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3810 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 887K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3810
Res, Thick Film, 887K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3810
RES, THICK FILM, 887K, 1%, 0.05W, 0201, REEL; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 887K, 1%, 0.05W, 0201, REEL; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201887KFNED 541-CRCW0201887KFNEDTR-ND CRCW0201887KFNED 84W8756 72W3810
Product Name RES 887K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 887 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 887K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 887000 ohms 887000 ohms 887000 ohms 887000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD275GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers