Vishay Precision Group Chip Resistor - Surface Mount CRCW020186K6FNED

Description
86.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
86.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020186K6FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020186K6FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020186K6FNEDTR-ND
86.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

86.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020186K6FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020186K6FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020186K6FNEDCT-ND
86.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

86.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020186K6FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020186K6FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020186K6FNEDDKR-ND
86.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

86.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 86.6K OHM 1/20W 1% 0201 SMD - CRCW020186K6FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/20W 1% 0201 SMD
CRCW020186K6FNED
RES 86.6K OHM 1/20W 1% 0201 SMD CRCW020186K6FNED
RES 86.6Kohm 1/20W 1% 0201 SMD

RES 86.6Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020186K6FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020186K6FNED
Resistors - Chip Resistor - Surface Mount CRCW020186K6FNED
RES SMD 86.6K OHM 1% 1/20W 0201

RES SMD 86.6K OHM 1% 1/20W 0201

Supplier's Site
Thick Film Resistor, 86.6 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8750 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 86.6 Kohm, 50 Mw, 1%; Resistance Vishay
84W8750
Thick Film Resistor, 86.6 Kohm, 50 Mw, 1%; Resistance Vishay 84W8750
THICK FILM RESISTOR, 86.6 KOHM, 50 mW, 1%; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 86.6 KOHM, 50 mW, 1%; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 86K6, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3804 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 86K6, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3804
Res, Thick Film, 86K6, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3804
RES, THICK FILM, 86K6, 1%, 0.05W, 0201, REEL; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 86K6, 1%, 0.05W, 0201, REEL; Resistance:86.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW020186K6FNEDTR-ND CRCW020186K6FNED CRCW020186K6FNED 84W8750
Product Name Chip Resistor - Surface Mount RES 86.6K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 86.6 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567541P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details