Vishay Intertechnology, Inc. RES 866 OHM 1/20W 1% 0201 SMD CRCW0201866RFKED

Description
RES 866ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 866ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 1/20W 1% 0201 SMD - CRCW0201866RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1/20W 1% 0201 SMD
CRCW0201866RFKED
RES 866 OHM 1/20W 1% 0201 SMD CRCW0201866RFKED
RES 866ohm 1/20W 1% 0201 SMD

RES 866ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201866RFKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201866RFKED-ND
Chip Resistor - Surface Mount CRCW0201866RFKED-ND
866 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

866 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0201866RFKED CRCW0201866RFKED-ND
Product Name RES 866 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details