Vishay Precision Group Chip Resistor - Surface Mount CRCW020184R5FNED

Description
84.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
84.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020184R5FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020184R5FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020184R5FNEDTR-ND
84.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

84.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020184R5FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020184R5FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020184R5FNEDDKR-ND
84.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

84.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020184R5FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020184R5FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020184R5FNEDCT-ND
84.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

84.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 84.5 OHM 1/20W 1% 0201 SMD - CRCW020184R5FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/20W 1% 0201 SMD
CRCW020184R5FNED
RES 84.5 OHM 1/20W 1% 0201 SMD CRCW020184R5FNED
RES 84.5ohm 1/20W 1% 0201 SMD

RES 84.5ohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 84R5, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3801 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 84R5, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3801
Res, Thick Film, 84R5, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3801
RES, THICK FILM, 84R5, 1%, 0.05W, 0201, REEL; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 84R5, 1%, 0.05W, 0201, REEL; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 84R5, 1%, 0.05W, 0201; Resistance Vishay - 84W8747 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 84R5, 1%, 0.05W, 0201; Resistance Vishay
84W8747
Res, Thick Film, 84R5, 1%, 0.05W, 0201; Resistance Vishay 84W8747
RES, THICK FILM, 84R5, 1%, 0.05W, 0201; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 84R5, 1%, 0.05W, 0201; Resistance:84.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW020184R5FNEDTR-ND CRCW020184R5FNED 72W3801 84W8747
Product Name Chip Resistor - Surface Mount RES 84.5 OHM 1/20W 1% 0201 SMD Res, Thick Film, 84R5, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 84R5, 1%, 0.05W, 0201; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 84.5 ohms 84.5 ohms 84.5 ohms 84.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573128 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details