Vishay Precision Group Chip Resistor - Surface Mount CRCW020184K5FNED

Description
84.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
84.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020184K5FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020184K5FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020184K5FNEDTR-ND
84.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

84.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020184K5FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020184K5FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020184K5FNEDDKR-ND
84.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

84.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020184K5FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020184K5FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020184K5FNEDCT-ND
84.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

84.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 84.5K OHM 1/20W 1% 0201 SMD - CRCW020184K5FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/20W 1% 0201 SMD
CRCW020184K5FNED
RES 84.5K OHM 1/20W 1% 0201 SMD CRCW020184K5FNED
RES 84.5Kohm 1/20W 1% 0201 SMD

RES 84.5Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020184K5FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020184K5FNED
Chip Resistor - Surface Mount CRCW020184K5FNED
RES SMD 84.5K OHM 1% 1/20W 0201

RES SMD 84.5K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 84K5, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3800 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 84K5, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3800
Res, Thick Film, 84K5, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3800
RES, THICK FILM, 84K5, 1%, 0.05W, 0201, REEL; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 84K5, 1%, 0.05W, 0201, REEL; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 84.5 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8746 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 84.5 Kohm, 50 Mw, 1%; Resistance Vishay
84W8746
Thick Film Resistor, 84.5 Kohm, 50 Mw, 1%; Resistance Vishay 84W8746
THICK FILM RESISTOR, 84.5 KOHM, 50 mW, 1%; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 84.5 KOHM, 50 mW, 1%; Resistance:84.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-CRCW020184K5FNEDTR-ND CRCW020184K5FNED CRCW020184K5FNED 72W3800
Product Name Chip Resistor - Surface Mount RES 84.5K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 84K5, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614934-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details