Vishay Intertechnology, Inc. RES 845K OHM 1/20W 1% 0201 SMD CRCW0201845KFNED

Description
RES 845Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 845Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845K OHM 1/20W 1% 0201 SMD - CRCW0201845KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845K OHM 1/20W 1% 0201 SMD
CRCW0201845KFNED
RES 845K OHM 1/20W 1% 0201 SMD CRCW0201845KFNED
RES 845Kohm 1/20W 1% 0201 SMD

RES 845Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201845KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201845KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201845KFNEDTR-ND
845 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

845 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 845 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8748 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 845 Kohm, 50 Mw, 1%; Resistance Vishay
84W8748
Thick Film Resistor, 845 Kohm, 50 Mw, 1%; Resistance Vishay 84W8748
THICK FILM RESISTOR, 845 KOHM, 50 mW, 1%; Resistance:845kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 845 KOHM, 50 mW, 1%; Resistance:845kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 845K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3802 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 845K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3802
Res, Thick Film, 845K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3802
RES, THICK FILM, 845K, 1%, 0.05W, 0201, REEL; Resistance:845kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 845K, 1%, 0.05W, 0201, REEL; Resistance:845kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201845KFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201845KFNED
Resistors - Chip Resistor - Surface Mount CRCW0201845KFNED
RES SMD 845K OHM 1% 1/20W 0201

RES SMD 845K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201845KFNED 541-CRCW0201845KFNEDTR-ND 84W8748 72W3802 CRCW0201845KFNED
Product Name RES 845K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 845 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 845K, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 845000 ohms 845000 ohms 845000 ohms 845000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers