Vishay Precision Group RES 82.0 OHM 1/20W 1% 0201 SMD CRCW020182R0FNED

Description
RES 82.0ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 82.0ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.0 OHM 1/20W 1% 0201 SMD - CRCW020182R0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0 OHM 1/20W 1% 0201 SMD
CRCW020182R0FNED
RES 82.0 OHM 1/20W 1% 0201 SMD CRCW020182R0FNED
RES 82.0ohm 1/20W 1% 0201 SMD

RES 82.0ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020182R0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020182R0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020182R0FNEDTR-ND
82 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

82 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020182R0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020182R0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020182R0FNEDCT-ND
82 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

82 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020182R0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020182R0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020182R0FNEDDKR-ND
82 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

82 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 82 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8740 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 82 Ohm, 50 Mw, 1%; Resistance Vishay
84W8740
Thick Film Resistor, 82 Ohm, 50 Mw, 1%; Resistance Vishay 84W8740
THICK FILM RESISTOR, 82 OHM, 50 mW, 1%; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 82 OHM, 50 mW, 1%; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 82R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3794 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3794
Res, Thick Film, 82R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3794
RES, THICK FILM, 82R, 1%, 0.05W, 0201, REEL; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 82R, 1%, 0.05W, 0201, REEL; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020182R0FNED 541-CRCW020182R0FNEDTR-ND 84W8740 72W3794
Product Name RES 82.0 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 82 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 82R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 82 ohms 82 ohms 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details