Vishay Precision Group RES 825K OHM 1/20W 1% 0201 SMD CRCW0201825KFNED

Description
RES 825Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 825Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825K OHM 1/20W 1% 0201 SMD - CRCW0201825KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825K OHM 1/20W 1% 0201 SMD
CRCW0201825KFNED
RES 825K OHM 1/20W 1% 0201 SMD CRCW0201825KFNED
RES 825Kohm 1/20W 1% 0201 SMD

RES 825Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201825KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201825KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201825KFNEDTR-ND
825 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

825 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201825KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201825KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201825KFNEDCT-ND
825 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

825 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201825KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201825KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201825KFNEDDKR-ND
825 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

825 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 825 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8744 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 825 Kohm, 50 Mw, 1%; Resistance Vishay
84W8744
Thick Film Resistor, 825 Kohm, 50 Mw, 1%; Resistance Vishay 84W8744
THICK FILM RESISTOR, 825 KOHM, 50 mW, 1%; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 825 KOHM, 50 mW, 1%; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 825K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3798 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3798
Res, Thick Film, 825K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3798
RES, THICK FILM, 825K, 1%, 0.05W, 0201, REEL; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 825K, 1%, 0.05W, 0201, REEL; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201825KFNED 541-CRCW0201825KFNEDTR-ND 84W8744 72W3798
Product Name RES 825K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 825 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 825K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 825000 ohms 825000 ohms 825000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573206 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details