Vishay Precision Group SMD 0.05W 820ohm 30V Resistor CRCW0201820RJNED

Description
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 820ohm, 30V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: CRCW0201820RJNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 820ohm, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 820ohm, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201820RJNED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 820ohm, 30V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: CRCW0201820RJNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 820ohm, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 820ohm, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201820RJNED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.05W 820ohm 30V Resistor - 52-CRCW0201820RJNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 820ohm 30V Resistor
52-CRCW0201820RJNED
SMD 0.05W 820ohm 30V Resistor 52-CRCW0201820RJNED
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 820ohm, 30V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: CRCW0201820RJNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 820ohm, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 820ohm, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201820RJNED can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.05W, 820ohm, 30V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: CRCW0201820RJNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 820ohm, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 820ohm, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201820RJNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 820 OHM 1/20W 5% 0201 SMD - CRCW0201820RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/20W 5% 0201 SMD
CRCW0201820RJNED
RES 820 OHM 1/20W 5% 0201 SMD CRCW0201820RJNED
RES 820ohm 1/20W 5% 0201 SMD

RES 820ohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-820AGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820AGDKR-ND
Chip Resistor - Surface Mount 541-820AGDKR-ND
820 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

820 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820AGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820AGCT-ND
Chip Resistor - Surface Mount 541-820AGCT-ND
820 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

820 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-820AGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-820AGTR-ND
Chip Resistor - Surface Mount 541-820AGTR-ND
820 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

820 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0201820RJNED - 1120555-CRCW0201820RJNED - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0201820RJNED
1120555-CRCW0201820RJNED
Chip Resistor - Surface Mount - CRCW0201820RJNED 1120555-CRCW0201820RJNED
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120555-CRCW0201820R JNED Termination: SMD/SMT Voltage Rating: 30 V Length: 609.6 µm Height - Seated (Max): 279.4 µm Contact Plating: Tin Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 279.4 µm Number of Terminations: 2 Weight: 170.097139 µg Resistance: 820 Ω Power Rating: 50 mW Width: 304.8 µm Categories: Chip Resistor - Surface Mount Case / Package: 0201 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0201 Voltage Rating (DC): 30 V Max Power Dissipation: 50 mW Max Operating Temperature: 155 °C Case Code (Metric): 0603

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120555-CRCW0201820RJNED
Termination: SMD/SMT
Voltage Rating: 30 V
Length: 609.6 µm
Height - Seated (Max): 279.4 µm
Contact Plating: Tin
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Height: 279.4 µm
Number of Terminations: 2
Weight: 170.097139 µg
Resistance: 820 Ω
Power Rating: 50 mW
Width: 304.8 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 0201
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0201
Voltage Rating (DC): 30 V
Max Power Dissipation: 50 mW
Max Operating Temperature: 155 °C
Case Code (Metric): 0603

Buy Now
Crcw0201 200 820R 5% Et7 E3 Rohs Compliant Vishay - 48P7400 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 820R 5% Et7 E3 Rohs Compliant Vishay
48P7400
Crcw0201 200 820R 5% Et7 E3 Rohs Compliant Vishay 48P7400
CRCW0201 200 820R 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 820R 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0201820RJNED CRCW0201820RJNED 541-820AGDKR-ND 1120555-CRCW0201820RJNED 48P7400
Product Name SMD 0.05W 820ohm 30V Resistor RES 820 OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW0201820RJNED Crcw0201 200 820R 5% Et7 E3 Rohs Compliant Vishay
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 30 volts 30 volts
Operating AC Voltage 30 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 191000 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details