Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0201820RFKED

Description
RES SMD 820 OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES SMD 820 OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201820RFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201820RFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201820RFKEDCT-ND
RES SMD 820 OHM 1% 1/20W 0201

RES SMD 820 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201820RFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201820RFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201820RFKEDDKR-ND
RES SMD 820 OHM 1% 1/20W 0201

RES SMD 820 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201820RFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201820RFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201820RFKEDTR-ND
820 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

820 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/20watt 820ohms 1% 100ppm - CRCW0201820RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 820ohms 1% 100ppm
CRCW0201820RFKED
Thick Film Resistors - SMD 1/20watt 820ohms 1% 100ppm CRCW0201820RFKED
Thick Film Resistors - SMD 1/20watt 820ohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 820ohms 1% 100ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201820RFKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201820RFKED
Resistors - Chip Resistor - Surface Mount CRCW0201820RFKED
RES SMD 820 OHM 1% 1/20W 0201

RES SMD 820 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0201820RFKEDCT-ND CRCW0201820RFKED CRCW0201820RFKED
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/20watt 820ohms 1% 100ppm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0603; 0201 (0603 Metric)
Resistance Range 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD183JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details