Vishay Precision Group RES 820K OHM 1/20W 1% 0201 SMD CRCW0201820KFNED

Description
RES 820Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 820Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820K OHM 1/20W 1% 0201 SMD - CRCW0201820KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 1/20W 1% 0201 SMD
CRCW0201820KFNED
RES 820K OHM 1/20W 1% 0201 SMD CRCW0201820KFNED
RES 820Kohm 1/20W 1% 0201 SMD

RES 820Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201820KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201820KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201820KFNEDTR-ND
820 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

820 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201820KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201820KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201820KFNEDDKR-ND
820 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

820 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201820KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201820KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201820KFNEDCT-ND
820 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

820 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 820 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8884 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 820 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8884
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 820 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8884
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 820 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 820 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 820K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3796 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3796
Res, Thick Film, 820K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3796
RES, THICK FILM, 820K, 1%, 0.05W, 0201, REEL; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 820K, 1%, 0.05W, 0201, REEL; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 820 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8742 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 820 Kohm, 50 Mw, 1%; Resistance Vishay
84W8742
Thick Film Resistor, 820 Kohm, 50 Mw, 1%; Resistance Vishay 84W8742
THICK FILM RESISTOR, 820 KOHM, 50 mW, 1%; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 820 KOHM, 50 mW, 1%; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201820KFNED 541-CRCW0201820KFNEDTR-ND 26W8884 72W3796 84W8742
Product Name RES 820K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 820 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 820K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 820 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 820000 ohms 820000 ohms 820000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD474GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details