Vishay Precision Group RES 80.6 OHM 1/20W 1% 0201 SMD CRCW020180R6FNED

Description
RES 80.6ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 80.6ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 1/20W 1% 0201 SMD - CRCW020180R6FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 1/20W 1% 0201 SMD
CRCW020180R6FNED
RES 80.6 OHM 1/20W 1% 0201 SMD CRCW020180R6FNED
RES 80.6ohm 1/20W 1% 0201 SMD

RES 80.6ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020180R6FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020180R6FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020180R6FNEDTR-ND
80.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

80.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020180R6FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020180R6FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020180R6FNEDDKR-ND
80.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

80.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020180R6FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020180R6FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020180R6FNEDCT-ND
80.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

80.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020180R6FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020180R6FNED
Resistors - Chip Resistor - Surface Mount CRCW020180R6FNED
RES SMD 80.6 OHM 1% 1/20W 0201

RES SMD 80.6 OHM 1% 1/20W 0201

Supplier's Site
Thick Film Resistor, 80.6 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8735 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 80.6 Ohm, 50 Mw, 1%; Resistance Vishay
84W8735
Thick Film Resistor, 80.6 Ohm, 50 Mw, 1%; Resistance Vishay 84W8735
THICK FILM RESISTOR, 80.6 OHM, 50 mW, 1%; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 80.6 OHM, 50 mW, 1%; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 80R6, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3789 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 80R6, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3789
Res, Thick Film, 80R6, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3789
RES, THICK FILM, 80R6, 1%, 0.05W, 0201, REEL; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 80R6, 1%, 0.05W, 0201, REEL; Resistance:80.6ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020180R6FNED 541-CRCW020180R6FNEDTR-ND CRCW020180R6FNED 84W8735 72W3789
Product Name RES 80.6 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 80.6 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 80R6, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573129 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details