Vishay Precision Group RES 806 OHM 1/20W 1% 0201 SMD CRCW0201806RFNED

Description
RES 806ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 806ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 806 OHM 1/20W 1% 0201 SMD - CRCW0201806RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/20W 1% 0201 SMD
CRCW0201806RFNED
RES 806 OHM 1/20W 1% 0201 SMD CRCW0201806RFNED
RES 806ohm 1/20W 1% 0201 SMD

RES 806ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201806RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201806RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201806RFNEDTR-ND
806 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

806 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201806RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201806RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201806RFNEDDKR-ND
806 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

806 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201806RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201806RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201806RFNEDCT-ND
806 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

806 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 806R, 1%, 0.05W, 0201; Resistance Vishay - 84W8737 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 806R, 1%, 0.05W, 0201; Resistance Vishay
84W8737
Res, Thick Film, 806R, 1%, 0.05W, 0201; Resistance Vishay 84W8737
RES, THICK FILM, 806R, 1%, 0.05W, 0201; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 806R, 1%, 0.05W, 0201; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 806R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3791 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 806R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3791
Res, Thick Film, 806R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3791
RES, THICK FILM, 806R, 1%, 0.05W, 0201, REEL; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 806R, 1%, 0.05W, 0201, REEL; Resistance:806ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201806RFNED 541-CRCW0201806RFNEDTR-ND 84W8737 72W3791
Product Name RES 806 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 806R, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 806R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 806 ohms 806 ohms 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers