Vishay Precision Group Chip Resistor - Surface Mount CRCW0201806RFKED

Description
806 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
806 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0201806RFKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201806RFKED-ND
Chip Resistor - Surface Mount CRCW0201806RFKED-ND
806 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

806 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 806 OHM 1/20W 1% 0201 SMD - CRCW0201806RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 1/20W 1% 0201 SMD
CRCW0201806RFKED
RES 806 OHM 1/20W 1% 0201 SMD CRCW0201806RFKED
RES 806ohm 1/20W 1% 0201 SMD

RES 806ohm 1/20W 1% 0201 SMD

Supplier's Site
Crcw0201 100 806R 1% Et7 E3 Rohs Compliant Vishay - 01X2123 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 806R 1% Et7 E3 Rohs Compliant Vishay
01X2123
Crcw0201 100 806R 1% Et7 E3 Rohs Compliant Vishay 01X2123
CRCW0201 100 806R 1% ET7 e3 RoHS Compliant: Yes

CRCW0201 100 806R 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0201806RFKED-ND CRCW0201806RFKED 01X2123
Product Name Chip Resistor - Surface Mount RES 806 OHM 1/20W 1% 0201 SMD Crcw0201 100 806R 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201
Resistance Range 806 ohms 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers