Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 806Kohms 1% 100ppm CRCW0201806KFKED

Description
Thick Film Resistors - SMD 1/20watt 806Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 806Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 806Kohms 1% 100ppm - CRCW0201806KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 806Kohms 1% 100ppm
CRCW0201806KFKED
Thick Film Resistors - SMD 1/20watt 806Kohms 1% 100ppm CRCW0201806KFKED
Thick Film Resistors - SMD 1/20watt 806Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 806Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201806KFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201806KFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201806KFKEDTR-ND
806 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

806 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201806KFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201806KFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201806KFKEDCT-ND
RES SMD 806K OHM 1% 1/20W 0201

RES SMD 806K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201806KFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201806KFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201806KFKEDDKR-ND
RES SMD 806K OHM 1% 1/20W 0201

RES SMD 806K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0201806KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201806KFKED
Chip Resistor - Surface Mount CRCW0201806KFKED
RES SMD 806K OHM 1% 1/20W 0201

RES SMD 806K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0201806KFKED 541-CRCW0201806KFKEDTR-ND CRCW0201806KFKED
Product Name Thick Film Resistors - SMD 1/20watt 806Kohms 1% 100ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201
Resistance Range 806000 ohms 806000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details