Vishay Precision Group Chip Resistor - Surface Mount CRCW02017M87FNED

Description
7.87 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
7.87 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02017M87FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02017M87FNED-ND
Chip Resistor - Surface Mount CRCW02017M87FNED-ND
7.87 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

7.87 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 7M87, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3757 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M87, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3757
Res, Thick Film, 7M87, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3757
RES, THICK FILM, 7M87, 1%, 0.05W, 0201, REEL; Resistance:7.87Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7M87, 1%, 0.05W, 0201, REEL; Resistance:7.87Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 7.87 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8704 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 7.87 Mohm, 50 Mw, 1%; Resistance Vishay
84W8704
Thick Film Resistor, 7.87 Mohm, 50 Mw, 1%; Resistance Vishay 84W8704
THICK FILM RESISTOR, 7.87 MOHM, 50 mW, 1%; Resistance:7.87Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 7.87 MOHM, 50 mW, 1%; Resistance:7.87Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW02017M87FNED-ND 72W3757
Product Name Chip Resistor - Surface Mount Res, Thick Film, 7M87, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers