Vishay Precision Group Chip Resistor - Surface Mount CRCW02017M68FNED

Description
7.68 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
7.68 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02017M68FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02017M68FNED-ND
Chip Resistor - Surface Mount CRCW02017M68FNED-ND
7.68 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

7.68 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 7.68 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8703 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 7.68 Mohm, 50 Mw, 1%; Resistance Vishay
84W8703
Thick Film Resistor, 7.68 Mohm, 50 Mw, 1%; Resistance Vishay 84W8703
THICK FILM RESISTOR, 7.68 MOHM, 50 mW, 1%; Resistance:7.68Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 7.68 MOHM, 50 mW, 1%; Resistance:7.68Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 7M68, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3756 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7M68, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3756
Res, Thick Film, 7M68, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3756
RES, THICK FILM, 7M68, 1%, 0.05W, 0201, REEL; Resistance:7.68Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7M68, 1%, 0.05W, 0201, REEL; Resistance:7.68Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW02017M68FNED-ND 84W8703
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 7.68 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers