Vishay Precision Group Chip Resistor - Surface Mount CRCW02017K87FNED

Description
7.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
7.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02017K87FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02017K87FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02017K87FNEDTR-ND
7.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

7.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02017K87FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02017K87FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02017K87FNEDDKR-ND
7.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

7.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02017K87FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02017K87FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02017K87FNEDCT-ND
7.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

7.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 7.87K OHM 1/20W 1% 0201 SMD - CRCW02017K87FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/20W 1% 0201 SMD
CRCW02017K87FNED
RES 7.87K OHM 1/20W 1% 0201 SMD CRCW02017K87FNED
RES 7.87Kohm 1/20W 1% 0201 SMD

RES 7.87Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02017K87FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02017K87FNED
Resistors - Chip Resistor - Surface Mount CRCW02017K87FNED
RES SMD 7.87K OHM 1% 1/20W 0201

RES SMD 7.87K OHM 1% 1/20W 0201

Supplier's Site
Thick Film Resistor, 7.87 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8699 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 7.87 Kohm, 50 Mw, 1%; Resistance Vishay
84W8699
Thick Film Resistor, 7.87 Kohm, 50 Mw, 1%; Resistance Vishay 84W8699
THICK FILM RESISTOR, 7.87 KOHM, 50 mW, 1%; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 7.87 KOHM, 50 mW, 1%; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 7K87, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3752 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K87, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3752
Res, Thick Film, 7K87, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3752
RES, THICK FILM, 7K87, 1%, 0.05W, 0201, REEL; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K87, 1%, 0.05W, 0201, REEL; Resistance:7.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW02017K87FNEDTR-ND CRCW02017K87FNED CRCW02017K87FNED 84W8699
Product Name Chip Resistor - Surface Mount RES 7.87K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 7.87 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data