Vishay Precision Group RES 7.68K OHM 1/20W 1% 0201 SMD CRCW02017K68FNED

Description
RES 7.68Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 7.68Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1/20W 1% 0201 SMD - CRCW02017K68FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/20W 1% 0201 SMD
CRCW02017K68FNED
RES 7.68K OHM 1/20W 1% 0201 SMD CRCW02017K68FNED
RES 7.68Kohm 1/20W 1% 0201 SMD

RES 7.68Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02017K68FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02017K68FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02017K68FNEDTR-ND
7.68 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

7.68 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02017K68FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02017K68FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02017K68FNEDDKR-ND
7.68 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

7.68 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02017K68FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02017K68FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02017K68FNEDCT-ND
7.68 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

7.68 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW02017K68FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02017K68FNED
Resistors - Chip Resistor - Surface Mount CRCW02017K68FNED
RES SMD 7.68K OHM 1% 1/20W 0201

RES SMD 7.68K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 7K68, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3751 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K68, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3751
Res, Thick Film, 7K68, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3751
RES, THICK FILM, 7K68, 1%, 0.05W, 0201, REEL; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K68, 1%, 0.05W, 0201, REEL; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 7K68, 1%, 0.05W, 0201; Resistance Vishay - 84W8698 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K68, 1%, 0.05W, 0201; Resistance Vishay
84W8698
Res, Thick Film, 7K68, 1%, 0.05W, 0201; Resistance Vishay 84W8698
RES, THICK FILM, 7K68, 1%, 0.05W, 0201; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 7K68, 1%, 0.05W, 0201; Resistance:7.68kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW02017K68FNED 541-CRCW02017K68FNEDTR-ND CRCW02017K68FNED 72W3751 84W8698
Product Name RES 7.68K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 7K68, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 7K68, 1%, 0.05W, 0201; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 7680 ohms 7680 ohms 7680 ohms 7680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676225-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details