Vishay Intertechnology, Inc. RES 7.5K OHM 1/20W 5% 0201 SMD CRCW02017K50JNED

Description
RES 7.5Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 7.5Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/20W 5% 0201 SMD - CRCW02017K50JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/20W 5% 0201 SMD
CRCW02017K50JNED
RES 7.5K OHM 1/20W 5% 0201 SMD CRCW02017K50JNED
RES 7.5Kohm 1/20W 5% 0201 SMD

RES 7.5Kohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02017K50JNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02017K50JNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02017K50JNEDTR-ND
7.5 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

7.5 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02017K50JNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02017K50JNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02017K50JNEDDKR-ND
7.5 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

7.5 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02017K50JNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02017K50JNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02017K50JNEDCT-ND
7.5 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

7.5 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 7K5 5% Et7 E3 Rohs Compliant Vishay - 48P7391 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 7K5 5% Et7 E3 Rohs Compliant Vishay
48P7391
Crcw0201 200 7K5 5% Et7 E3 Rohs Compliant Vishay 48P7391
CRCW0201 200 7K5 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 7K5 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02017K50JNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02017K50JNED
Resistors - Chip Resistor - Surface Mount CRCW02017K50JNED
RES SMD 7.5K OHM 5% 1/20W 0201

RES SMD 7.5K OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02017K50JNED 541-CRCW02017K50JNEDTR-ND 48P7391 CRCW02017K50JNED
Product Name RES 7.5K OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Crcw0201 200 7K5 5% Et7 E3 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 7500 ohms 7500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details