Vishay Precision Group RES 7.50K OHM 1/20W 1% 0201 SMD CRCW02017K50FNED

Description
RES 7.50Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 7.50Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.50K OHM 1/20W 1% 0201 SMD - CRCW02017K50FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50K OHM 1/20W 1% 0201 SMD
CRCW02017K50FNED
RES 7.50K OHM 1/20W 1% 0201 SMD CRCW02017K50FNED
RES 7.50Kohm 1/20W 1% 0201 SMD

RES 7.50Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-7.50KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50KABCT-ND
Chip Resistor - Surface Mount 541-7.50KABCT-ND
7.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

7.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50KABDKR-ND
Chip Resistor - Surface Mount 541-7.50KABDKR-ND
7.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

7.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-7.50KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-7.50KABTR-ND
Chip Resistor - Surface Mount 541-7.50KABTR-ND
7.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

7.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8847 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8847
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8847
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.5 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 7.5 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 7K5, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3750 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K5, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3750
Res, Thick Film, 7K5, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3750
RES, THICK FILM, 7K5, 1%, 0.05W, 0201, REEL; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 7K5, 1%, 0.05W, 0201, REEL; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 7.5 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8697 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 7.5 Kohm, 50 Mw, 1%; Resistance Vishay
84W8697
Thick Film Resistor, 7.5 Kohm, 50 Mw, 1%; Resistance Vishay 84W8697
THICK FILM RESISTOR, 7.5 KOHM, 50 mW, 1%; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 7.5 KOHM, 50 mW, 1%; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW02017K50FNED 541-7.50KABCT-ND 26W8847 72W3750 84W8697
Product Name RES 7.50K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 7.5 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 7K5, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 7.5 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric] 0201; 0603
Resistance Range 7500 ohms 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676455-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2573154 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24 ohms
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD223GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details