Vishay Precision Group RES 7.32K OHM 1/20W 1% 0201 SMD CRCW02017K32FNED

Description
RES 7.32Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 7.32Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 1/20W 1% 0201 SMD - CRCW02017K32FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/20W 1% 0201 SMD
CRCW02017K32FNED
RES 7.32K OHM 1/20W 1% 0201 SMD CRCW02017K32FNED
RES 7.32Kohm 1/20W 1% 0201 SMD

RES 7.32Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02017K32FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02017K32FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02017K32FNEDTR-ND
7.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

7.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02017K32FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02017K32FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02017K32FNEDCT-ND
7.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

7.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02017K32FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02017K32FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02017K32FNEDDKR-ND
7.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

7.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW02017K32FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02017K32FNED
Resistors - Chip Resistor - Surface Mount CRCW02017K32FNED
RES SMD 7.32K OHM 1% 1/20W 0201

RES SMD 7.32K OHM 1% 1/20W 0201

Supplier's Site
Thick Film Resistor, 7.32 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8696 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 7.32 Kohm, 50 Mw, 1%; Resistance Vishay
84W8696
Thick Film Resistor, 7.32 Kohm, 50 Mw, 1%; Resistance Vishay 84W8696
THICK FILM RESISTOR, 7.32 KOHM, 50 mW, 1%; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 7.32 KOHM, 50 mW, 1%; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 7K32, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3749 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 7K32, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3749
Res, Thick Film, 7K32, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3749
RES, THICK FILM, 7K32, 1%, 0.05W, 0201, REEL; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 7K32, 1%, 0.05W, 0201, REEL; Resistance:7.32kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02017K32FNED 541-CRCW02017K32FNEDTR-ND CRCW02017K32FNED 84W8696
Product Name RES 7.32K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 7.32 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 7320 ohms 7320 ohms 7320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers