Vishay Intertechnology, Inc. RES 787 OHM 1/20W 1% 0201 SMD CRCW0201787RFKED

Description
RES 787ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 787ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787 OHM 1/20W 1% 0201 SMD - CRCW0201787RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 1/20W 1% 0201 SMD
CRCW0201787RFKED
RES 787 OHM 1/20W 1% 0201 SMD CRCW0201787RFKED
RES 787ohm 1/20W 1% 0201 SMD

RES 787ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-787AABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-787AABTR-ND
Chip Resistor - Surface Mount 541-787AABTR-ND
787 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

787 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-787AABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-787AABDKR-ND
Chip Resistor - Surface Mount 541-787AABDKR-ND
787 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

787 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-787AABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-787AABCT-ND
Chip Resistor - Surface Mount 541-787AABCT-ND
787 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

787 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201787RFKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201787RFKED
Resistors - Chip Resistor - Surface Mount CRCW0201787RFKED
RES SMD 787 OHM 1% 1/20W 0201

RES SMD 787 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0201787RFKED 541-787AABTR-ND CRCW0201787RFKED
Product Name RES 787 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 787 ohms 787 ohms 787 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567807P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details