Vishay Precision Group Chip Resistor - Surface Mount CRCW0201787KFNED

Description
787 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
787 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201787KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201787KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201787KFNEDTR-ND
787 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

787 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201787KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201787KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201787KFNEDDKR-ND
787 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

787 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201787KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201787KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201787KFNEDCT-ND
787 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

787 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 787K OHM 1/20W 1% 0201 SMD - CRCW0201787KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787K OHM 1/20W 1% 0201 SMD
CRCW0201787KFNED
RES 787K OHM 1/20W 1% 0201 SMD CRCW0201787KFNED
RES 787Kohm 1/20W 1% 0201 SMD

RES 787Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 787K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3774 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 787K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3774
Res, Thick Film, 787K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3774
RES, THICK FILM, 787K, 1%, 0.05W, 0201, REEL; Resistance:787kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 787K, 1%, 0.05W, 0201, REEL; Resistance:787kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 787 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8721 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 787 Kohm, 50 Mw, 1%; Resistance Vishay
84W8721
Thick Film Resistor, 787 Kohm, 50 Mw, 1%; Resistance Vishay 84W8721
THICK FILM RESISTOR, 787 KOHM, 50 mW, 1%; Resistance:787kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 787 KOHM, 50 mW, 1%; Resistance:787kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201787KFNEDTR-ND CRCW0201787KFNED 72W3774 84W8721
Product Name Chip Resistor - Surface Mount RES 787K OHM 1/20W 1% 0201 SMD Res, Thick Film, 787K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 787 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details