Vishay Intertechnology, Inc. RES 787K OHM 1/20W 1% 0201 SMD CRCW0201787KFKED

Description
RES 787Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 787Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787K OHM 1/20W 1% 0201 SMD - CRCW0201787KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787K OHM 1/20W 1% 0201 SMD
CRCW0201787KFKED
RES 787K OHM 1/20W 1% 0201 SMD CRCW0201787KFKED
RES 787Kohm 1/20W 1% 0201 SMD

RES 787Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201787KFKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201787KFKED-ND
Chip Resistor - Surface Mount CRCW0201787KFKED-ND
787 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

787 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0201787KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201787KFKED
Chip Resistor - Surface Mount CRCW0201787KFKED
RES SMD 787K OHM 1% 1/20W 0201

RES SMD 787K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0201787KFKED CRCW0201787KFKED-ND CRCW0201787KFKED
Product Name RES 787K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 787000 ohms 787000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details