Vishay Precision Group Chip Resistor - Surface Mount CRCW020176R8FNED

Description
76.8 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
76.8 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW020176R8FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020176R8FNED-ND
Chip Resistor - Surface Mount CRCW020176R8FNED-ND
76.8 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

76.8 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 76.8 OHM 1/20W 1% 0201 SMD - CRCW020176R8FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1/20W 1% 0201 SMD
CRCW020176R8FNED
RES 76.8 OHM 1/20W 1% 0201 SMD CRCW020176R8FNED
RES 76.8ohm 1/20W 1% 0201 SMD

RES 76.8ohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 76R8, 1%, 0.05W, 0201; Resistance Vishay - 84W8716 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 76R8, 1%, 0.05W, 0201; Resistance Vishay
84W8716
Res, Thick Film, 76R8, 1%, 0.05W, 0201; Resistance Vishay 84W8716
RES, THICK FILM, 76R8, 1%, 0.05W, 0201; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 76R8, 1%, 0.05W, 0201; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Crcw0201 200 76R8 1% Et7 E3 Vishay - 79AH0132 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 76R8 1% Et7 E3 Vishay
79AH0132
Crcw0201 200 76R8 1% Et7 E3 Vishay 79AH0132
CRCW0201 200 76R8 1% ET7 E3

CRCW0201 200 76R8 1% ET7 E3

Supplier's Site Datasheet
Res, Thick Film, 76R8, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3769 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 76R8, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3769
Res, Thick Film, 76R8, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3769
RES, THICK FILM, 76R8, 1%, 0.05W, 0201, REEL; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 76R8, 1%, 0.05W, 0201, REEL; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020176R8FNED-ND CRCW020176R8FNED 84W8716 79AH0132 72W3769
Product Name Chip Resistor - Surface Mount RES 76.8 OHM 1/20W 1% 0201 SMD Res, Thick Film, 76R8, 1%, 0.05W, 0201; Resistance Vishay Crcw0201 200 76R8 1% Et7 E3 Vishay Res, Thick Film, 76R8, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201 0201; 0201 [0603 Metric]
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2573197 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 43000 ohms
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers