Vishay Precision Group RES 76.8K OHM 1/20W 1% 0201 SMD CRCW020176K8FNED

Description
RES 76.8Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 76.8Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8K OHM 1/20W 1% 0201 SMD - CRCW020176K8FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8K OHM 1/20W 1% 0201 SMD
CRCW020176K8FNED
RES 76.8K OHM 1/20W 1% 0201 SMD CRCW020176K8FNED
RES 76.8Kohm 1/20W 1% 0201 SMD

RES 76.8Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020176K8FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020176K8FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020176K8FNEDTR-ND
76.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

76.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020176K8FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020176K8FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020176K8FNEDCT-ND
76.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

76.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020176K8FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020176K8FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020176K8FNEDDKR-ND
76.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

76.8 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020176K8FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020176K8FNED
Resistors - Chip Resistor - Surface Mount CRCW020176K8FNED
RES SMD 76.8K OHM 1% 1/20W 0201

RES SMD 76.8K OHM 1% 1/20W 0201

Supplier's Site
Thick Film Resistor, 76.8 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8715 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 76.8 Kohm, 50 Mw, 1%; Resistance Vishay
84W8715
Thick Film Resistor, 76.8 Kohm, 50 Mw, 1%; Resistance Vishay 84W8715
THICK FILM RESISTOR, 76.8 KOHM, 50 mW, 1%; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 76.8 KOHM, 50 mW, 1%; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 76K8, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3768 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 76K8, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3768
Res, Thick Film, 76K8, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3768
RES, THICK FILM, 76K8, 1%, 0.05W, 0201, REEL; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 76K8, 1%, 0.05W, 0201, REEL; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020176K8FNED 541-CRCW020176K8FNEDTR-ND CRCW020176K8FNED 84W8715
Product Name RES 76.8K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 76.8 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 76800 ohms 76800 ohms 76800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers