Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW020175R0JNED

Description
75 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
75 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-75AGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75AGDKR-ND
Chip Resistor - Surface Mount 541-75AGDKR-ND
75 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

75 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75AGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75AGTR-ND
Chip Resistor - Surface Mount 541-75AGTR-ND
75 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

75 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75AGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75AGCT-ND
Chip Resistor - Surface Mount 541-75AGCT-ND
75 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

75 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 75 OHM 1/20W 5% 0201 SMD - CRCW020175R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/20W 5% 0201 SMD
CRCW020175R0JNED
RES 75 OHM 1/20W 5% 0201 SMD CRCW020175R0JNED
RES 75ohm 1/20W 5% 0201 SMD

RES 75ohm 1/20W 5% 0201 SMD

Supplier's Site
Crcw0201 200 75R 5% Et7 E3 Rohs Compliant Vishay - 48P7393 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 75R 5% Et7 E3 Rohs Compliant Vishay
48P7393
Crcw0201 200 75R 5% Et7 E3 Rohs Compliant Vishay 48P7393
CRCW0201 200 75R 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 75R 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020175R0JNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020175R0JNED
Resistors - Chip Resistor - Surface Mount CRCW020175R0JNED
RES SMD 75 OHM 5% 1/20W 0201

RES SMD 75 OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-75AGDKR-ND CRCW020175R0JNED 48P7393 CRCW020175R0JNED
Product Name Chip Resistor - Surface Mount RES 75 OHM 1/20W 5% 0201 SMD Crcw0201 200 75R 5% Et7 E3 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers