Vishay Precision Group RES 75.0 OHM 1/20W 1% 0201 SMD CRCW020175R0FNED

Description
RES 75.0ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 75.0ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.0 OHM 1/20W 1% 0201 SMD - CRCW020175R0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0 OHM 1/20W 1% 0201 SMD
CRCW020175R0FNED
RES 75.0 OHM 1/20W 1% 0201 SMD CRCW020175R0FNED
RES 75.0ohm 1/20W 1% 0201 SMD

RES 75.0ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-75.0ABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0ABCT-ND
Chip Resistor - Surface Mount 541-75.0ABCT-ND
75 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

75 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0ABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0ABDKR-ND
Chip Resistor - Surface Mount 541-75.0ABDKR-ND
75 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

75 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0ABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0ABTR-ND
Chip Resistor - Surface Mount 541-75.0ABTR-ND
75 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

75 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 75R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 69W6812 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 1%, 0.05W, 0201, Reel; Resistance Vishay
69W6812
Res, Thick Film, 75R, 1%, 0.05W, 0201, Reel; Resistance Vishay 69W6812
RES, THICK FILM, 75R, 1%, 0.05W, 0201, REEL; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 75R, 1%, 0.05W, 0201, REEL; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 75R, 1%, 0.05W, 0201; Resistance Vishay - 26R1653 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75R, 1%, 0.05W, 0201; Resistance Vishay
26R1653
Res, Thick Film, 75R, 1%, 0.05W, 0201; Resistance Vishay 26R1653
RES, THICK FILM, 75R, 1%, 0.05W, 0201; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 75R, 1%, 0.05W, 0201; Resistance:75ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
RES SMD 75 OHM 1% 1/20W 0201 - 873-CRCW020175R0FNED - Utmel Electronic Limited
Hong Kong, China
RES SMD 75 OHM 1% 1/20W 0201
873-CRCW020175R0FNED
RES SMD 75 OHM 1% 1/20W 0201 873-CRCW020175R0FNED
RES SMD 75 OHM 1% 1/20W 0201

RES SMD 75 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020175R0FNED 541-75.0ABCT-ND 69W6812 26R1653 873-CRCW020175R0FNED
Product Name RES 75.0 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 75R, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 75R, 1%, 0.05W, 0201; Resistance Vishay RES SMD 75 OHM 1% 1/20W 0201
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details