Vishay Precision Group RES 75 OHM 1/20W 1% 0201 SMD CRCW020175R0FKED

Description
RES 75ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 75ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/20W 1% 0201 SMD - CRCW020175R0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/20W 1% 0201 SMD
CRCW020175R0FKED
RES 75 OHM 1/20W 1% 0201 SMD CRCW020175R0FKED
RES 75ohm 1/20W 1% 0201 SMD

RES 75ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-75.0AABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0AABCT-ND
Chip Resistor - Surface Mount 541-75.0AABCT-ND
75 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

75 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0AABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0AABTR-ND
Chip Resistor - Surface Mount 541-75.0AABTR-ND
75 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

75 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0AABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0AABDKR-ND
Chip Resistor - Surface Mount 541-75.0AABDKR-ND
75 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

75 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, 75R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay - 84AH5193 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
84AH5193
Res, 75R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay 84AH5193
RES, 75R, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 75R, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020175R0FKED 541-75.0AABCT-ND 84AH5193
Product Name RES 75 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, 75R, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details