Vishay Intertechnology, Inc. RES 75K OHM 1/20W 5% 0201 SMD CRCW020175K0JNED

Description
RES 75Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 75Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 1/20W 5% 0201 SMD - CRCW020175K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 1/20W 5% 0201 SMD
CRCW020175K0JNED
RES 75K OHM 1/20W 5% 0201 SMD CRCW020175K0JNED
RES 75Kohm 1/20W 5% 0201 SMD

RES 75Kohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020175K0JNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020175K0JNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020175K0JNEDTR-ND
75 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

75 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020175K0JNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020175K0JNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020175K0JNEDCT-ND
75 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

75 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020175K0JNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020175K0JNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020175K0JNEDDKR-ND
75 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

75 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 75K 5% Et7 E3 Rohs Compliant Vishay - 48P7392 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 75K 5% Et7 E3 Rohs Compliant Vishay
48P7392
Crcw0201 200 75K 5% Et7 E3 Rohs Compliant Vishay 48P7392
CRCW0201 200 75K 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 75K 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020175K0JNED 541-CRCW020175K0JNEDTR-ND 48P7392
Product Name RES 75K OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Crcw0201 200 75K 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 75000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details