Vishay Precision Group RES 75.0K OHM 1/20W 1% 0201 SMD CRCW020175K0FNED

Description
RES 75.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 75.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.0K OHM 1/20W 1% 0201 SMD - CRCW020175K0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0K OHM 1/20W 1% 0201 SMD
CRCW020175K0FNED
RES 75.0K OHM 1/20W 1% 0201 SMD CRCW020175K0FNED
RES 75.0Kohm 1/20W 1% 0201 SMD

RES 75.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-75.0KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0KABTR-ND
Chip Resistor - Surface Mount 541-75.0KABTR-ND
75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0KABDKR-ND
Chip Resistor - Surface Mount 541-75.0KABDKR-ND
75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-75.0KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-75.0KABCT-ND
Chip Resistor - Surface Mount 541-75.0KABCT-ND
75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 75K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3766 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 75K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3766
Res, Thick Film, 75K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3766
RES, THICK FILM, 75K, 1%, 0.05W, 0201, REEL; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 75K, 1%, 0.05W, 0201, REEL; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 75 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8858 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 75 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8858
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 75 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8858
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 75 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 75 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site
Crcw0201 200 75K 1% Et7 E3 Vishay - 95AC8658 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 75K 1% Et7 E3 Vishay
95AC8658
Crcw0201 200 75K 1% Et7 E3 Vishay 95AC8658
CRCW0201 200 75K 1% ET7 E3

CRCW0201 200 75K 1% ET7 E3

Supplier's Site
Thick Film Resistor, 75 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8713 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 75 Kohm, 50 Mw, 1%; Resistance Vishay
84W8713
Thick Film Resistor, 75 Kohm, 50 Mw, 1%; Resistance Vishay 84W8713
THICK FILM RESISTOR, 75 KOHM, 50 mW, 1%; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 75 KOHM, 50 mW, 1%; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020175K0FNED 541-75.0KABTR-ND 72W3766 26W8858 95AC8658 84W8713
Product Name RES 75.0K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 75K, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 75 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Crcw0201 200 75K 1% Et7 E3 Vishay Thick Film Resistor, 75 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD) 0201 0201; 0201 [0603 Metric]
Resistance Range 75000 ohms 75000 ohms 75000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD364GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details