Vishay Precision Group SMD 750 OHM 20W Resistor CRCW0201750RFKED

Description
RES SMD 750 OHM 1% 1/20W 0201 Product overview: CRCW0201750RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201750RFKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 750 OHM 1% 1/20W 0201 Product overview: CRCW0201750RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201750RFKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 750 OHM 20W Resistor - 52-CRCW0201750RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 750 OHM 20W Resistor
52-CRCW0201750RFKED
SMD 750 OHM 20W Resistor 52-CRCW0201750RFKED
RES SMD 750 OHM 1% 1/20W 0201 Product overview: CRCW0201750RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201750RFKED can be used for catalog matching and distributor lookup.

RES SMD 750 OHM 1% 1/20W 0201 Product overview: CRCW0201750RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0201750RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-750AABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750AABDKR-ND
Chip Resistor - Surface Mount 541-750AABDKR-ND
750 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

750 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-750AABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750AABCT-ND
Chip Resistor - Surface Mount 541-750AABCT-ND
750 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

750 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-750AABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750AABTR-ND
Chip Resistor - Surface Mount 541-750AABTR-ND
750 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

750 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1035597-CRCW0201750RFKED
Resistors - Chip Resistor - Surface Mount 1035597-CRCW0201750RFKED
Win Source Part Number: 1035597-CRCW0201750R FKED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 750 Ohms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): 1-2176073-5; CRCW0201820RFKED; CRCW0201680RFKED; CRCW0201698RFKED; CRCW0201825RFKED; CRCW0201681RFKED; ERJ-1GEF7500C; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-750AABDKR,541-75 0AABCT,541-750AABTR Base Product Number: CRCW0201

Win Source Part Number: 1035597-CRCW0201750RFKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 750 Ohms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): 1-2176073-5; CRCW0201820RFKED; CRCW0201680RFKED; CRCW0201698RFKED; CRCW0201825RFKED; CRCW0201681RFKED; ERJ-1GEF7500C;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-750AABDKR,541-750AABCT,541-750AABTR
Base Product Number: CRCW0201

Buy Now Datasheet
Thick Film Resistors - SMD 1/20watt 750ohms 1% 100ppm - CRCW0201750RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 750ohms 1% 100ppm
CRCW0201750RFKED
Thick Film Resistors - SMD 1/20watt 750ohms 1% 100ppm CRCW0201750RFKED
Thick Film Resistors - SMD 1/20watt 750ohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 750ohms 1% 100ppm

Supplier's Site
Res, Thick Film, 750R, 0.05W, 0201; Resistance Vishay - 86R0992 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 750R, 0.05W, 0201; Resistance Vishay
86R0992
Res, Thick Film, 750R, 0.05W, 0201; Resistance Vishay 86R0992
RES, THICK FILM, 750R, 0.05W, 0201; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 750R, 0.05W, 0201; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 750R, 0.05W, 0201; Resistance Vishay - 65AC3340 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 750R, 0.05W, 0201; Resistance Vishay
65AC3340
Res, Thick Film, 750R, 0.05W, 0201; Resistance Vishay 65AC3340
RES, THICK FILM, 750R, 0.05W, 0201; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 750R, 0.05W, 0201; Resistance:750ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0201750RFKED 541-750AABDKR-ND 1035597-CRCW0201750RFKED CRCW0201750RFKED 86R0992
Product Name SMD 750 OHM 20W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/20watt 750ohms 1% 100ppm Res, Thick Film, 750R, 0.05W, 0201; Resistance Vishay
Resistance Range 750 ohms 750 ohms 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 30 volts 30 volts
Operating AC Voltage 30 volts 30 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details