Vishay Precision Group RES 750K OHM 1/20W 1% 0201 SMD CRCW0201750KFNED

Description
RES 750Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 750Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/20W 1% 0201 SMD - CRCW0201750KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/20W 1% 0201 SMD
CRCW0201750KFNED
RES 750K OHM 1/20W 1% 0201 SMD CRCW0201750KFNED
RES 750Kohm 1/20W 1% 0201 SMD

RES 750Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-750KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750KABCT-ND
Chip Resistor - Surface Mount 541-750KABCT-ND
750 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

750 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-750KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750KABDKR-ND
Chip Resistor - Surface Mount 541-750KABDKR-ND
750 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

750 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-750KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750KABTR-ND
Chip Resistor - Surface Mount 541-750KABTR-ND
750 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

750 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201750KFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201750KFNED
Resistors - Chip Resistor - Surface Mount CRCW0201750KFNED
RES SMD 750K OHM 1% 1/20W 0201

RES SMD 750K OHM 1% 1/20W 0201

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8860 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8860
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8860
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 750 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 750 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 750K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3767 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 750K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3767
Res, Thick Film, 750K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3767
RES, THICK FILM, 750K, 1%, 0.05W, 0201, REEL; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 750K, 1%, 0.05W, 0201, REEL; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201750KFNED 541-750KABCT-ND CRCW0201750KFNED 26W8860 72W3767
Product Name RES 750K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 750 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 750K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Resistance Range 750000 ohms 750000 ohms 750000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers