Vishay Precision Group RES 750K OHM 1/20W 1% 0201 SMD CRCW0201750KFKED

Description
RES 750Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 750Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/20W 1% 0201 SMD - CRCW0201750KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/20W 1% 0201 SMD
CRCW0201750KFKED
RES 750K OHM 1/20W 1% 0201 SMD CRCW0201750KFKED
RES 750Kohm 1/20W 1% 0201 SMD

RES 750Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-750KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750KAABTR-ND
Chip Resistor - Surface Mount 541-750KAABTR-ND
750 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

750 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-750KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750KAABCT-ND
Chip Resistor - Surface Mount 541-750KAABCT-ND
750 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

750 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-750KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-750KAABDKR-ND
Chip Resistor - Surface Mount 541-750KAABDKR-ND
750 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

750 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 750K, 0.05W, 0201; Resistance Vishay - 01X2105 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 750K, 0.05W, 0201; Resistance Vishay
01X2105
Res, Thick Film, 750K, 0.05W, 0201; Resistance Vishay 01X2105
RES, THICK FILM, 750K, 0.05W, 0201; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 750K, 0.05W, 0201; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0201750KFKED 541-750KAABTR-ND 01X2105
Product Name RES 750K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 750K, 0.05W, 0201; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 750000 ohms 750000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details