Vishay Precision Group Chip Resistor - Surface Mount CRCW020173R2FNED

Description
73.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
73.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW020173R2FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020173R2FNED-ND
Chip Resistor - Surface Mount CRCW020173R2FNED-ND
73.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

73.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 73.2 OHM 1/20W 1% 0201 SMD - CRCW020173R2FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 1/20W 1% 0201 SMD
CRCW020173R2FNED
RES 73.2 OHM 1/20W 1% 0201 SMD CRCW020173R2FNED
RES 73.2ohm 1/20W 1% 0201 SMD

RES 73.2ohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 73.2 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8710 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 73.2 Ohm, 50 Mw, 1%; Resistance Vishay
84W8710
Thick Film Resistor, 73.2 Ohm, 50 Mw, 1%; Resistance Vishay 84W8710
THICK FILM RESISTOR, 73.2 OHM, 50 mW, 1%; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 73.2 OHM, 50 mW, 1%; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 73R2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3763 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 73R2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3763
Res, Thick Film, 73R2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3763
RES, THICK FILM, 73R2, 1%, 0.05W, 0201, REEL; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 73R2, 1%, 0.05W, 0201, REEL; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020173R2FNED-ND CRCW020173R2FNED 84W8710 72W3763
Product Name Chip Resistor - Surface Mount RES 73.2 OHM 1/20W 1% 0201 SMD Thick Film Resistor, 73.2 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 73R2, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 73.2 ohms 73.2 ohms 73.2 ohms 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details