Vishay Precision Group RES 73.2K OHM 1/20W 1% 0201 SMD CRCW020173K2FNED

Description
RES 73.2Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 73.2Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2K OHM 1/20W 1% 0201 SMD - CRCW020173K2FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2K OHM 1/20W 1% 0201 SMD
CRCW020173K2FNED
RES 73.2K OHM 1/20W 1% 0201 SMD CRCW020173K2FNED
RES 73.2Kohm 1/20W 1% 0201 SMD

RES 73.2Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020173K2FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020173K2FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020173K2FNEDTR-ND
73.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

73.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020173K2FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020173K2FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020173K2FNEDCT-ND
73.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

73.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020173K2FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020173K2FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020173K2FNEDDKR-ND
73.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

73.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 73.2 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8709 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 73.2 Kohm, 50 Mw, 1%; Resistance Vishay
84W8709
Thick Film Resistor, 73.2 Kohm, 50 Mw, 1%; Resistance Vishay 84W8709
THICK FILM RESISTOR, 73.2 KOHM, 50 mW, 1%; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 73.2 KOHM, 50 mW, 1%; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 73K2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3762 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 73K2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3762
Res, Thick Film, 73K2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3762
RES, THICK FILM, 73K2, 1%, 0.05W, 0201, REEL; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 73K2, 1%, 0.05W, 0201, REEL; Resistance:73.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020173K2FNED 541-CRCW020173K2FNEDTR-ND 84W8709
Product Name RES 73.2K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 73.2 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 73200 ohms 73200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details