Vishay Precision Group RES 71.5 OHM 1/20W 1% 0201 SMD CRCW020171R5FNED

Description
RES 71.5ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 71.5ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1/20W 1% 0201 SMD - CRCW020171R5FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/20W 1% 0201 SMD
CRCW020171R5FNED
RES 71.5 OHM 1/20W 1% 0201 SMD CRCW020171R5FNED
RES 71.5ohm 1/20W 1% 0201 SMD

RES 71.5ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020171R5FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020171R5FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020171R5FNEDTR-ND
71.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

71.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020171R5FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020171R5FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020171R5FNEDDKR-ND
71.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

71.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020171R5FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020171R5FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020171R5FNEDCT-ND
71.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

71.5 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 71R5, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3759 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 71R5, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3759
Res, Thick Film, 71R5, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3759
RES, THICK FILM, 71R5, 1%, 0.05W, 0201, REEL; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 71R5, 1%, 0.05W, 0201, REEL; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 71.5 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8706 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 71.5 Ohm, 50 Mw, 1%; Resistance Vishay
84W8706
Thick Film Resistor, 71.5 Ohm, 50 Mw, 1%; Resistance Vishay 84W8706
THICK FILM RESISTOR, 71.5 OHM, 50 mW, 1%; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 71.5 OHM, 50 mW, 1%; Resistance:71.5ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020171R5FNED 541-CRCW020171R5FNEDTR-ND 72W3759 84W8706
Product Name RES 71.5 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 71R5, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 71.5 Ohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers