Vishay Precision Group RES 71.5K OHM 1/20W 1% 0201 SMD CRCW020171K5FNED

Description
RES 71.5Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 71.5Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5K OHM 1/20W 1% 0201 SMD - CRCW020171K5FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5K OHM 1/20W 1% 0201 SMD
CRCW020171K5FNED
RES 71.5K OHM 1/20W 1% 0201 SMD CRCW020171K5FNED
RES 71.5Kohm 1/20W 1% 0201 SMD

RES 71.5Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020171K5FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020171K5FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020171K5FNEDTR-ND
71.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

71.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020171K5FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020171K5FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020171K5FNEDDKR-ND
71.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

71.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020171K5FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020171K5FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020171K5FNEDCT-ND
71.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

71.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 71.5 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8705 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 71.5 Kohm, 50 Mw, 1%; Resistance Vishay
84W8705
Thick Film Resistor, 71.5 Kohm, 50 Mw, 1%; Resistance Vishay 84W8705
THICK FILM RESISTOR, 71.5 KOHM, 50 mW, 1%; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 71.5 KOHM, 50 mW, 1%; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 71K5, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3758 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 71K5, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3758
Res, Thick Film, 71K5, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3758
RES, THICK FILM, 71K5, 1%, 0.05W, 0201, REEL; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 71K5, 1%, 0.05W, 0201, REEL; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020171K5FNED 541-CRCW020171K5FNEDTR-ND 84W8705
Product Name RES 71.5K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 71.5 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 71500 ohms 71500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details