Vishay Precision Group RES 715 OHM 1/20W 1% 0201 SMD CRCW0201715RFNED

Description
RES 715ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 715ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/20W 1% 0201 SMD - CRCW0201715RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/20W 1% 0201 SMD
CRCW0201715RFNED
RES 715 OHM 1/20W 1% 0201 SMD CRCW0201715RFNED
RES 715ohm 1/20W 1% 0201 SMD

RES 715ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201715RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201715RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201715RFNEDTR-ND
715 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

715 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201715RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201715RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201715RFNEDCT-ND
715 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

715 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201715RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201715RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201715RFNEDDKR-ND
715 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

715 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 715 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8708 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 715 Ohm, 50 Mw, 1%; Resistance Vishay
84W8708
Thick Film Resistor, 715 Ohm, 50 Mw, 1%; Resistance Vishay 84W8708
THICK FILM RESISTOR, 715 OHM, 50 mW, 1%; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 715 OHM, 50 mW, 1%; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 715R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3761 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 715R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3761
Res, Thick Film, 715R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3761
RES, THICK FILM, 715R, 1%, 0.05W, 0201, REEL; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 715R, 1%, 0.05W, 0201, REEL; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201715RFNED 541-CRCW0201715RFNEDTR-ND 84W8708 72W3761
Product Name RES 715 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 715 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 715R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 715 ohms 715 ohms 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9260 ohms
View Details
2 suppliers
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers