Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 715ohms 1% 100ppm CRCW0201715RFKED

Description
Thick Film Resistors - SMD 1/20watt 715ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 715ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 715ohms 1% 100ppm - CRCW0201715RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 715ohms 1% 100ppm
CRCW0201715RFKED
Thick Film Resistors - SMD 1/20watt 715ohms 1% 100ppm CRCW0201715RFKED
Thick Film Resistors - SMD 1/20watt 715ohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 715ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201715RFKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201715RFKED-ND
Chip Resistor - Surface Mount CRCW0201715RFKED-ND
715 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

715 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0201715RFKED CRCW0201715RFKED-ND
Product Name Thick Film Resistors - SMD 1/20watt 715ohms 1% 100ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201
Resistance Range 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details