Vishay Precision Group Chip Resistor - Surface Mount CRCW0201715KFKED

Description
715 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
715 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0201715KFKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201715KFKED-ND
Chip Resistor - Surface Mount CRCW0201715KFKED-ND
715 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

715 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/20watt 715Kohms 1% 100ppm - CRCW0201715KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 715Kohms 1% 100ppm
CRCW0201715KFKED
Thick Film Resistors - SMD 1/20watt 715Kohms 1% 100ppm CRCW0201715KFKED
Thick Film Resistors - SMD 1/20watt 715Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 715Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201715KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201715KFKED
Chip Resistor - Surface Mount CRCW0201715KFKED
RES SMD 715K OHM 1% 1/20W 0201

RES SMD 715K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Crcw0201 100 715K 1% Et7 E3 Rohs Compliant Vishay - 01X2098 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 715K 1% Et7 E3 Rohs Compliant Vishay
01X2098
Crcw0201 100 715K 1% Et7 E3 Rohs Compliant Vishay 01X2098
CRCW0201 100 715K 1% ET7 e3 RoHS Compliant: Yes

CRCW0201 100 715K 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0201715KFKED-ND CRCW0201715KFKED CRCW0201715KFKED 01X2098
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/20watt 715Kohms 1% 100ppm Chip Resistor - Surface Mount Crcw0201 100 715K 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) 0201
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573198 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details