6.98 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES, THICK FILM, 6M98, 1%, 0.05W, 0201, REEL; Resistance:6.98Mohm;
THICK FILM RESISTOR, 6.98 MOHM, 50 mW, 1%; Resistance:6.98Mohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW02016M98FNED-ND | 72W3711 |
| Product Name | Chip Resistor - Surface Mount | Res, Thick Film, 6M98, 1%, 0.05W, 0201, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | General Use |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 | 0201; 0201 [0603 Metric] |
| Tolerance | 1 +/- % | 1 +/- % |