Vishay Precision Group Chip Resistor - Surface Mount CRCW02016M80FNED

Description
6.8 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
6.8 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02016M80FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016M80FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02016M80FNEDTR-ND
6.8 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.8 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02016M80FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016M80FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02016M80FNEDDKR-ND
6.8 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.8 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02016M80FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016M80FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02016M80FNEDCT-ND
6.8 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.8 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 6M8, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3709 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M8, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3709
Res, Thick Film, 6M8, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3709
RES, THICK FILM, 6M8, 1%, 0.05W, 0201, REEL; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 6M8, 1%, 0.05W, 0201, REEL; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 27W3825 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
27W3825
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 27W3825
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.8 Mohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.8 Mohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 6.8 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8658 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 6.8 Mohm, 50 Mw, 1%; Resistance Vishay
84W8658
Thick Film Resistor, 6.8 Mohm, 50 Mw, 1%; Resistance Vishay 84W8658
THICK FILM RESISTOR, 6.8 MOHM, 50 mW, 1%; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 6.8 MOHM, 50 mW, 1%; Resistance:6.8Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW02016M80FNEDTR-ND 72W3709 27W3825 84W8658
Product Name Chip Resistor - Surface Mount Res, Thick Film, 6M8, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.8 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Thick Film Resistor, 6.8 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers