6.2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
THICK FILM RESISTOR, 6.2 MOHM, 50 mW, 1%; Resistance:6.2Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes
RES, THICK FILM, 6M2, 1%, 0.05W, 0201, REEL; Resistance:6.2Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW02016M20FNED-ND | 84W8654 | 72W3705 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistor, 6.2 Mohm, 50 Mw, 1%; Resistance Vishay | Res, Thick Film, 6M2, 1%, 0.05W, 0201, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | General Use | General Use |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 | 0201; 0201 [0603 Metric] | 0201; 0201 [0603 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |