Vishay Precision Group Res, Thick Film, 6M04, 1%, 0.05W, 0201, Reel; Resistance Vishay CRCW02016M04FNED

Description
RES, THICK FILM, 6M04, 1%, 0.05W, 0201, REEL; Resistance:6.04Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 6M04, 1%, 0.05W, 0201, REEL; Resistance:6.04Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6M04, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3703 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6M04, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3703
Res, Thick Film, 6M04, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3703
RES, THICK FILM, 6M04, 1%, 0.05W, 0201, REEL; Resistance:6.04Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6M04, 1%, 0.05W, 0201, REEL; Resistance:6.04Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 6.04 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8652 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 6.04 Mohm, 50 Mw, 1%; Resistance Vishay
84W8652
Thick Film Resistor, 6.04 Mohm, 50 Mw, 1%; Resistance Vishay 84W8652
THICK FILM RESISTOR, 6.04 MOHM, 50 mW, 1%; Resistance:6.04Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 6.04 MOHM, 50 mW, 1%; Resistance:6.04Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72W3703
Product Name Res, Thick Film, 6M04, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details