Vishay Precision Group RES 6.65K OHM 1/20W 1% 0201 SMD CRCW02016K65FNED

Description
RES 6.65Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 6.65Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1/20W 1% 0201 SMD - CRCW02016K65FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/20W 1% 0201 SMD
CRCW02016K65FNED
RES 6.65K OHM 1/20W 1% 0201 SMD CRCW02016K65FNED
RES 6.65Kohm 1/20W 1% 0201 SMD

RES 6.65Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02016K65FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K65FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02016K65FNEDTR-ND
6.65 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.65 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02016K65FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K65FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02016K65FNEDDKR-ND
6.65 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.65 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02016K65FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K65FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02016K65FNEDCT-ND
6.65 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.65 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 6K65, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3699 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K65, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3699
Res, Thick Film, 6K65, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3699
RES, THICK FILM, 6K65, 1%, 0.05W, 0201, REEL; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K65, 1%, 0.05W, 0201, REEL; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.65 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8805 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.65 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8805
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.65 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8805
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.65 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.65 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 6.65 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8648 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 6.65 Kohm, 50 Mw, 1%; Resistance Vishay
84W8648
Thick Film Resistor, 6.65 Kohm, 50 Mw, 1%; Resistance Vishay 84W8648
THICK FILM RESISTOR, 6.65 KOHM, 50 mW, 1%; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 6.65 KOHM, 50 mW, 1%; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02016K65FNED 541-CRCW02016K65FNEDTR-ND 72W3699 26W8805
Product Name RES 6.65K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 6K65, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.65 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 6650 ohms 6650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details