Vishay Precision Group RES 6.49K OHM 1/20W 1% 0201 SMD CRCW02016K49FNED

Description
RES 6.49Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 6.49Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1/20W 1% 0201 SMD - CRCW02016K49FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/20W 1% 0201 SMD
CRCW02016K49FNED
RES 6.49K OHM 1/20W 1% 0201 SMD CRCW02016K49FNED
RES 6.49Kohm 1/20W 1% 0201 SMD

RES 6.49Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02016K49FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K49FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02016K49FNEDTR-ND
6.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02016K49FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K49FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02016K49FNEDCT-ND
6.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02016K49FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K49FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02016K49FNEDDKR-ND
6.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.49 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 6K49, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3698 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K49, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3698
Res, Thick Film, 6K49, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3698
RES, THICK FILM, 6K49, 1%, 0.05W, 0201, REEL; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K49, 1%, 0.05W, 0201, REEL; Resistance:6.49kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.49 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8804 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.49 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8804
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.49 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8804
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.49 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 6.49 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02016K49FNED 541-CRCW02016K49FNEDTR-ND 72W3698 26W8804
Product Name RES 6.49K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 6K49, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 6.49 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms 6490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2176093-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers