Vishay Precision Group Chip Resistor - Surface Mount CRCW02016K34FNED

Description
6.34 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
6.34 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02016K34FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K34FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02016K34FNEDTR-ND
6.34 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.34 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02016K34FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K34FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02016K34FNEDCT-ND
6.34 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.34 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02016K34FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K34FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02016K34FNEDDKR-ND
6.34 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.34 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 6.34K OHM 1/20W 1% 0201 SMD - CRCW02016K34FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/20W 1% 0201 SMD
CRCW02016K34FNED
RES 6.34K OHM 1/20W 1% 0201 SMD CRCW02016K34FNED
RES 6.34Kohm 1/20W 1% 0201 SMD

RES 6.34Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW02016K34FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02016K34FNED
Chip Resistor - Surface Mount CRCW02016K34FNED
RES SMD 6.34K OHM 1% 1/20W 0201

RES SMD 6.34K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, Thick Film, 6K34, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3697 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K34, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3697
Res, Thick Film, 6K34, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3697
RES, THICK FILM, 6K34, 1%, 0.05W, 0201, REEL; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K34, 1%, 0.05W, 0201, REEL; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 6.34 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8646 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 6.34 Kohm, 50 Mw, 1%; Resistance Vishay
84W8646
Thick Film Resistor, 6.34 Kohm, 50 Mw, 1%; Resistance Vishay 84W8646
THICK FILM RESISTOR, 6.34 KOHM, 50 mW, 1%; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 6.34 KOHM, 50 mW, 1%; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02016K34FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02016K34FNED
Resistors - Chip Resistor - Surface Mount CRCW02016K34FNED
RES SMD 6.34K OHM 1% 1/20W 0201

RES SMD 6.34K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-CRCW02016K34FNEDTR-ND CRCW02016K34FNED CRCW02016K34FNED 72W3697 CRCW02016K34FNED
Product Name Chip Resistor - Surface Mount RES 6.34K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 6K34, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details