Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW02016K20JNED

Description
6.2 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
6.2 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02016K20JNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02016K20JNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02016K20JNEDTR-ND
6.2 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

6.2 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 6.2K OHM 1/20W 5% 0201 SMD - CRCW02016K20JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2K OHM 1/20W 5% 0201 SMD
CRCW02016K20JNED
RES 6.2K OHM 1/20W 5% 0201 SMD CRCW02016K20JNED
RES 6.2Kohm 1/20W 5% 0201 SMD

RES 6.2Kohm 1/20W 5% 0201 SMD

Supplier's Site
Crcw0201 200 6K2 5% Et7 E3 Rohs Compliant Vishay - 48P7380 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 6K2 5% Et7 E3 Rohs Compliant Vishay
48P7380
Crcw0201 200 6K2 5% Et7 E3 Rohs Compliant Vishay 48P7380
CRCW0201 200 6K2 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 6K2 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW02016K20JNEDTR-ND CRCW02016K20JNED 48P7380
Product Name Chip Resistor - Surface Mount RES 6.2K OHM 1/20W 5% 0201 SMD Crcw0201 200 6K2 5% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 3-2176091-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
4 suppliers